EN
  • EN
  • DE

SBE807-TL

Part No SBE807-TL
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836743-SBE807-TL
Ultra Librarian 3D Model Ultra Librarian SBE807-TL CAD Model

Description

ON Semiconductor SBE807-TL Diode

The ON Semiconductor SBE807-TL is a highly efficient and robust power rectifier diode designed to meet the demanding requirements of modern electronic applications. This device is a prime choice for engineers looking to enhance system reliability and performance in a variety of power conversion and management scenarios.

Key Features

  • High Voltage Capability: The SBE807-TL is capable of withstanding repetitive peak reverse voltages, making it ideal for high-voltage applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which reduces power loss and improves efficiency in the circuit.
  • Fast Switching Speed: With its fast switching capability, the SBE807-TL minimizes switching losses and is suitable for high-frequency operations.
  • High Surge Current Capability: The diode can handle high surge currents, providing robust performance during transient conditions.
  • Surface Mount Package: The SBE807-TL comes in a compact surface mount package, which is ideal for space-constrained applications and simplifies the PCB design process.

Applications

The versatility of the SBE807-TL allows it to be used across a wide range of applications, including but not limited to:

  • Switching power supplies
  • Converters and inverters
  • Freewheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications

Technical Specifications

Parameter Value Package SMB (DO-214AA) Peak Repetitive Reverse Voltage 600V Average Rectified Forward Current 8A Non-Repetitive Peak Surge Current 120A Operating Junction Temperature Range -55 to +150°C

The SBE807-TL from ON Semiconductor exemplifies the company's commitment to providing reliable and high-performance components. It is designed to offer designers a combination of efficiency, compactness, and durability, making it a well-rounded choice for advanced electronic systems.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess