EN
  • EN
  • DE

SBE818-TL-E

Part No SBE818-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) (per Diode) 2A
Voltage - Forward (Vf) (Max) @ If 620 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 7.5 µA @ 15 V
Operating Temperature - Junction -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SMD, Flat Lead
Supplier Device Package 8-EMH
Base Product Number SBE818
Other Names 2156-SBE818-TL-E-ONTR,ONSONSSBE818-TL-E
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283004-SBE818-TL-E
Ultra Librarian 3D Model Ultra Librarian SBE818-TL-E CAD Model

Description

ON Semiconductor SBE818-TL-E Product Overview

The SBE818-TL-E from ON Semiconductor is a high-performance, Surface-Mount Schottky Barrier Diode designed for applications requiring low forward voltage drop and high surge current capabilities. This diode is part of ON Semiconductor's extensive range of semiconductor components, known for their reliability and cutting-edge technology.

Key Features

  • Low Forward Voltage Drop: The SBE818-TL-E has a low forward voltage drop, which enhances energy efficiency by minimizing power loss during operation.
  • High Surge Current Capability: This product can withstand significant surge currents, making it suitable for applications that experience transient overcurrent conditions.
  • Surface-Mount Package: The diode comes in a compact SOD-323 package, which is ideal for space-constrained applications and allows for automated assembly processes.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the SBE818-TL-E is lead-free and RoHS compliant, reducing the environmental impact and meeting regulatory requirements for electronic components.

Applications

The SBE818-TL-E is versatile and can be used in a variety of electronic circuits and applications, including:

  • Power supply designs
  • DC-DC converters
  • Reverse polarity protection
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes
  • Protection circuits

Technical Specifications

The SBE818-TL-E has the following technical specifications:

  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 40V
  • Maximum Forward Continuous Current (I<sub>F): 800mA
  • Maximum Forward Voltage (V<sub>F at I<sub>F): 0.385V at 800mA
  • Maximum Reverse Current (I<sub>R at V<sub>RRM): 30µA at 40V
  • Operating Junction Temperature Range: -55°C to +150°C

The SBE818-TL-E is a robust and efficient solution for designers looking to enhance their systems with a reliable Schottky Barrier Diode. With its low forward voltage drop and high surge current capability, it is an excellent choice for energy-sensitive and high-performance applications.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess