EN
  • EN
  • DE

SBFP540M

Part No SBFP540M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 313789-SBFP540M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBFP540M CAD Model

Description

ON Semiconductor SBFP540M Transistor

The ON Semiconductor SBFP540M is a high-performance, N-channel PowerTrench® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is engineered to combine low on-state resistance (RDS(on)) with high switching speed, making it an ideal choice for power supply and power conversion tasks in both commercial and industrial environments.

Key Features

  • Low On-State Resistance: The SBFP540M boasts an exceptionally low RDS(on), which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High-Speed Switching: Fast switching capabilities of this MOSFET allow for efficient operation at higher frequencies, which is crucial for modern power supply designs.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process enhances the device's performance by optimizing the cell structure for reduced gate charge and lower capacitance.
  • Robust Thermal Performance: The device is encapsulated in a compact package that ensures excellent thermal characteristics, allowing for stable operation even under high load conditions.

Applications

The SBFP540M is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supplies for servers, notebooks, and graphics cards
  • Motor drives and inverters
  • Switching regulators
  • Synchronous rectification in power supplies

Electrical Characteristics

With a continuous drain current (ID) of up to 22 A and a maximum drain-source voltage (VDSS) of 30 V, the SBFP540M can handle significant power levels. Its threshold voltage (VGS(th)) is specified to ensure reliable operation at various gate voltages, and it also features a low total gate charge (QG) to minimize driver losses.

ON Semiconductor's commitment to quality and reliability is evident in the SBFP540M, making it a trustworthy component for engineers and designers looking to optimize their power management systems. The combination of high efficiency, fast switching, and robust thermal performance positions the SBFP540M as a go-to MOSFET for those seeking to enhance the performance and reliability of their electronic designs.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess