EN
  • EN
  • DE

SBM1503S-TR-E

Part No SBM1503S-TR-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 313907-SBM1503S-TR-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBM1503S-TR-E CAD Model

Description

ON Semiconductor SBM1503S-TR-E Product Overview

The SBM1503S-TR-E from ON Semiconductor is a cutting-edge, high-performance Schottky Barrier Rectifier designed to offer efficient power management and high reliability for a wide range of applications. This device is well-suited for use in high-frequency rectification and freewheeling application in switching mode power supplies and other power switching applications.

Key Features

  • Low Forward Voltage Drop: The SBM1503S-TR-E boasts a low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • High Current Capability: With its ability to handle a high current, this Schottky Barrier Rectifier is suitable for applications that require robust power handling capabilities.
  • Surface Mount Package: The device comes in a surface-mount package, making it ideal for compact and space-constrained designs.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SBM1503S-TR-E is reliable for long-term use, even under stringent conditions.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances (RoHS) directive, which means it is free from environmentally harmful substances.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Power Management Functions

The SBM1503S-TR-E is an excellent choice for designers looking for a rectifier that delivers both efficiency and reliability. Its surface-mount design allows for easier integration into various electronic assemblies, while its high-current capability and low forward voltage drop ensure top-notch performance in power conversion processes.

ON Semiconductor's expertise in semiconductor solutions is evident in the SBM1503S-TR-E Schottky Barrier Rectifier, making it a go-to component for engineers aiming to optimize their power management systems. Whether it's for industrial, commercial, or consumer electronics, the SBM1503S-TR-E is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess