EN
  • EN
  • DE

SBR640CTT4G

Part No SBR640CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 40V 6A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name SBR640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893684-SBR640CTT4G
Ultra Librarian 3D Model Ultra Librarian SBR640CTT4G CAD Model

Description

The ON Semiconductor SBR640CTT4G is a state-of-the-art Super Barrier Rectifier (SBR) that is designed to meet the rigorous demands of today's high-efficiency power conversion applications. This advanced rectifier combines the low forward voltage drop of a Schottky diode with the surge handling capability and thermal stability of a traditional silicon diode, making it an ideal choice for a variety of switching power supplies, lighting, and automotive systems.

Key Features

  • Low Forward Voltage Drop: The SBR640CTT4G boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation.
  • High Surge Capability: This component is capable of handling high surge currents, offering robust performance under transient conditions and enhancing the reliability of the end application.
  • High Temperature Operation: With an operating junction temperature range from -55°C to 150°C, the SBR640CTT4G is suitable for high-temperature environments, ensuring stability and performance under thermal stress.
  • Patented Super Barrier Rectifier Technology: The SBR technology integrates unique design features to provide a superior performance profile compared to traditional rectifiers.
  • Environmentally Friendly: This product is lead-free, halogen-free, and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The SBR640CTT4G is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Free Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Charging Systems
  • Lighting Applications

Technical Specifications

Parameter Value Package / Case TO-220-3 Max Repetitive Reverse Voltage (Vrrm) 60V Average Rectified Current (Io) 6A Forward Voltage Drop (Vf) 0.71V at 3A Operating Temperature Range -55°C to 150°C

With its advanced features and robust design, the ON Semiconductor SBR640CTT4G Super Barrier Rectifier is an excellent choice for engineers seeking to enhance the efficiency and reliability of their power conversion systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9820 $58.9200
145+ $0.8057 $116.8265
225+ $0.7805 $175.6125
310+ $0.7554 $234.1740
400+ $0.7302 $292.0800
530+ $0.6547 $346.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess