EN
  • EN
  • DE

IXGH30N60B

Part No IXGH30N60B
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 60A 200W TO247AD / IGBT 600 V 60 A 200 W Through Hole TO-247AD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer IXYS
Packaging Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 1.8V @ 15V, 30A
Power - Max 200 W
Switching Energy 1.3mJ (off)
Input Type Standard
Gate Charge 125 nC
Td (on/off) @ 25°C 25ns/130ns
Test Condition 480V, 30A, 4.7Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247AD
Base Product Number IXGH30
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1325547-IXGH30N60B
Ultra Librarian 3D Model Ultra Librarian IXGH30N60B CAD Model

Description

The IXYS IXGH30N60B from is a single IGBT transistor that offers high power and reliability.

  • Voltage Rating: 600 V
  • Maximum Current Rating: 60 A
  • Switching Energy: 1.3mJ (off)
  • Gate Charge: 125 nC
  • Td (on/off) @ 25°C: 25ns/130ns
  • Temperature Range: -55°C to 150°C (TJ)

You May Also Be Interested in

IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0109 $60.3270
70+ $1.6505 $115.5350
110+ $1.5985 $175.8350
150+ $1.5465 $231.9750
195+ $1.4957 $291.6615
260+ $1.3410 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess