EN
  • EN
  • DE

SBRD8350RLG-VF01

Part No SBRD8350RLG-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY BARRIER RECTIFIER  /  Diode Schottky 50 V 3A Surface Mount DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 50 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 175°C
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-SBRD8350RLG-VF01
Standard Package 1
Win Source Part Number 1091386-SBRD8350RLG-VF01
Ultra Librarian 3D Model Ultra Librarian SBRD8350RLG-VF01 CAD Model

Description

The SBRD8350RLG-VF01 is a high-performance Schottky Barrier Rectifier Diode designed by ON Semiconductor, a leader in energy-efficient innovations. This rectifier diode is engineered to cater to a wide range of applications, particularly those requiring high efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capability: It is capable of withstanding high surge currents, making it ideal for applications that are subject to transient overvoltage conditions.
  • Reverse Voltage: With a maximum reverse voltage rating of 50V, the SBRD8350RLG-VF01 is suitable for a range of medium voltage applications.
  • Power Dissipation: The device offers a power dissipation rating that ensures reliable performance even under high power and temperature conditions.
  • Package: Housed in a green, lead-free, halogen-free package, the SBRD8350RLG-VF01 is not only robust but also environmentally friendly, adhering to current global environmental standards.

Applications

The versatility of the SBRD8350RLG-VF01 makes it a suitable choice for a multitude of applications, including but not limited to:

  • Power supply rectification
  • DC/DC converters
  • Free-wheeling diodes in power converters
  • Reverse battery protection
  • Automotive applications

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The SBRD8350RLG-VF01 is manufactured in state-of-the-art facilities, ensuring that each component delivers consistent performance. Furthermore, this rectifier diode is backed by ON Semiconductor's rigorous testing and validation processes, guaranteeing that customers receive a product they can trust for their critical applications.

For engineers and designers looking for a rectifier solution that offers efficiency, durability, and high performance, the SBRD8350RLG-VF01 from ON Semiconductor is an excellent choice that will meet and exceed expectations in a variety of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8644 $60.5080
165+ $0.7093 $117.0345
255+ $0.6871 $175.2105
350+ $0.6650 $232.7500
450+ $0.6429 $289.3050
605+ $0.5763 $348.6615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess