EN
  • EN
  • DE

SBRS8140T3G

Part No SBRS8140T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky Si 40V 1A Automotive 2-Pin SMB T/R / DIODE SCHOTTKY 40V 1A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 600mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 40V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 1094634-SBRS8140T3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SBRS8140T3G
Introduction Date May 05, 1997
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SBRS8140T3G CAD Model

Description

ON Semiconductor SBRS8140T3G Schottky Barrier Rectifier

The ON Semiconductor SBRS8140T3G is a high-performance Schottky barrier rectifier designed to meet the stringent requirements of today's electronic devices. This rectifier is a perfect choice for applications requiring efficient power management and high reliability. With its low forward voltage drop and fast switching capabilities, it ensures minimal power loss and improved system efficiency, making it ideal for use in a wide range of products.

Key Features

  • High Current Capability: The SBRS8140T3G is capable of conducting up to 1 A of continuous forward current, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.71 V, this device ensures low power dissipation, contributing to overall energy savings in the application circuit.
  • Fast Switching Speed: The fast switching action of the SBRS8140T3G minimizes transition losses and enhances performance in high-frequency circuits.
  • High Surge Capacity: It can withstand surge currents, providing robust performance under transient conditions.
  • Low Power Loss: High efficiency is achieved due to the reduced power loss during operation.
  • Guard Ring Die Construction: The guard ring design provides enhanced reliability and stability by protecting against voltage spikes and transients.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Package and Environmental Compliance

The SBRS8140T3G comes in a compact SMB package, which not only saves space on the PCB but also ensures a robust and durable connection. ON Semiconductor is committed to environmental sustainability, and this product complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and suitable for use in green products.

Whether you are designing power supply modules, automotive electronics, or portable devices, the ON Semiconductor SBRS8140T3G Schottky barrier rectifier is an excellent choice for ensuring efficient and reliable operation.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0050 $60.0600
29+ $4.1067 $119.0943
44+ $3.9784 $175.0496
60+ $3.8501 $231.0060
78+ $3.7216 $290.2848
104+ $3.3367 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess