EN
  • EN
  • DE

SBS004M

Part No SBS004M
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 314211-SBS004M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBS004M CAD Model

Description

ON Semiconductor SBS004M Schottky Barrier Rectifier

ON Semiconductor's SBS004M is a high-performance Schottky Barrier Rectifier designed to meet the needs of a wide range of electronic applications. This robust rectifier is housed in a compact SMB package, making it ideal for space-constrained designs. It is engineered to offer low forward voltage drop and high surge current capability, which makes it an excellent choice for high-efficiency power supply designs.

The SBS004M features a repetitive peak reverse voltage of 40V and a forward continuous current of 1A, which ensures that it can handle moderate power requirements with ease. Its low power loss and high efficiency are attributed to the Schottky Barrier design, which reduces the forward voltage drop to typically 0.385V at 1A. This characteristic is particularly beneficial in applications where power conservation is crucial.

One of the key advantages of the SBS004M is its fast switching capability. This makes it suitable for use in high-frequency applications, including switch-mode power supplies, converters, and freewheeling diodes in power management designs. The device also boasts a low reverse leakage current, which enhances its performance in low-power applications and contributes to its overall reliability.

The SBS004M is designed to withstand temperature variations and can operate in a junction temperature range from -55°C to +125°C. This broad operating temperature range makes it versatile for use in harsh environments. Additionally, the rectifier is RoHS compliant, ensuring that it meets the environmental standards and restrictions on hazardous substances.

With its robust construction, the SBS004M is also capable of handling a surge current of 40A, providing ample protection against unexpected current spikes. This feature, along with its thermal performance, makes it a reliable component for critical applications where component failure is not an option.

In summary, ON Semiconductor's SBS004M Schottky Barrier Rectifier is a highly efficient, fast-switching, and reliable solution for designers looking to enhance the performance of their power management systems. Its compact size, coupled with its high surge capability and thermal resilience, makes it a valuable addition to a variety of electronic products.

You May Also Be Interested in

STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess