EN
  • EN
  • DE

DPG60C300HB

Part No DPG60C300HB
Manufacturer IXYS
Catalog Diodes, Rectifiers - Arrays
Description High Performance Fast Recovery Diode Low Loss and Soft Recovery Common Cathode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFRED2
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 300V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) @ If 1.34V @ 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 1μA @ 300V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style Through Hole
Package TO-3P-3 Full Pack
Manufacturer Package TO-247AD (HB)
Win Source Part Number 1168475-DPG60C300HB
Manufacturer Homepage www.ixys.com
Family Name DPG60C300HB
Introduction Date November 12, 2007
ECCN EAR99
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DPG60C300HB CAD Model

Description

The DPG60C300HB is a fast recovery diode from IXYS with a TO-247AD (HB) package. DPG60C300HB IXYS.

  • Package / Case: TO-247AD (HB)
  • Series: HiPerFRED2
  • Reverse Recovery Time: 35ns
  • Current - Average Rectified (Io) per Diode: 30A
  • Voltage - Forward (Vf) (Max) @ If: 1.34V @ 30A
  • Voltage - DC Reverse (Vr) (Max): 300V
  • Diode Configuration: Common Cathode
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7297 $51.8643
45+ $2.2398 $100.7910
70+ $2.1698 $151.8860
96+ $2.0998 $201.5808
124+ $2.0298 $251.6952
165+ $1.8198 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess