EN
  • EN
  • DE

2SK1848

Part No 2SK1848
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 60V 0.4A 3-Pin Case CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159181-2SK1848
Popularity Low
Supply and Demand Status Balance
Family Name 2SK1848
Introduction Date February 20, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1848 CAD Model

Description

The 2SK1848 is a robust N-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This field-effect transistor is designed for high-speed switching applications and is well-suited for use in power supply circuits, motor control systems, and various other electronic devices that require efficient power management.

Key Features

  • Voltage & Current: The 2SK1848 is capable of handling a drain-source voltage (V<sub>DS) of up to 600V, which is ideal for high-voltage applications. It also supports a continuous drain current (I<sub>D) of up to 12A, allowing it to drive significant loads.
  • Low On-Resistance: With a low on-state resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and higher efficiency in operation, making it a cost-effective choice for power-intensive applications.
  • High-Speed Switching: The device is designed for fast switching, which reduces transition losses and improves overall performance in applications where switching speed is critical.
  • Gate Charge: The 2SK1848 has a low gate charge (Q<sub>G), which reduces the amount of power needed to turn the transistor on and off, further enhancing its efficiency.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Inverters
  • Lighting Applications
  • Power Management Functions

Reliability & Quality

ON Semiconductor is committed to providing high-quality products, and the 2SK1848 is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliability and performance under various conditions. This MOSFET is RoHS compliant, adhering to environmental standards and minimizing the use of hazardous substances in electronics.

Technical Support and Resources

For engineers and designers, ON Semiconductor provides extensive technical support, including datasheets, application notes, and design tools. These resources are available on the ON Semiconductor website, enabling users to integrate the 2SK1848 into their designs with confidence and ease.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6334 $57.9348
54+ $2.1610 $116.6940
83+ $2.0929 $173.7107
115+ $2.0259 $232.9785
148+ $1.9577 $289.7396
198+ $1.7556 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess