EN
  • EN
  • DE

ZM4741A 11V

Part No ZM4741A 11V
Manufacturer STMicroelectronics
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer STMicroelectronics
Win Source Part Number 417914-ZM4741A 11V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZM4741A 11V CAD Model

Description

The ZM4741A 11V is a robust voltage regulator diode from the renowned semiconductor manufacturer, STMicroelectronics. This zener diode is designed to provide a precise 11-volt reference, making it an essential component for voltage regulation and stabilization tasks in various electronic circuits. The ZM4741A is particularly suitable for applications that require a stable and reliable voltage supply, such as power supplies, voltage monitors, and other sensitive electronic equipment.

Key Features

  • Nominal Zener Voltage: 11V with a standard tolerance of ±5%, providing a precise voltage reference for your circuit needs.
  • Power Dissipation: Capable of dissipating up to 1 watt of power, ensuring stable performance under varying load conditions.
  • Package: Available in a DO-41 package, the ZM4741A is designed for through-hole mounting, making it easy to integrate into a wide range of electronic designs.
  • Thermal Stability: Features excellent stability over a broad temperature range, maintaining consistent performance from -65°C to +175°C.
  • Low Dynamic Impedance: The diode's low dynamic impedance ensures efficient operation and minimal voltage drop across the device.

Applications

The versatility of the ZM4741A 11V makes it ideal for a wide array of applications. It is commonly used in:

  • Power management systems
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Industrial controls
  • Telecommunication devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ZM4741A 11V zener diode is manufactured using industry-leading technologies and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. With its robust construction and dependable operation, the ZM4741A is a component that engineers and technicians can rely on for their critical circuit designs.

Ordering Information

To purchase the ZM4741A 11V or to obtain more information about pricing and availability, please contact STMicroelectronics or an authorized distributor. Ensure that you refer to the correct product code when placing an order to avoid any discrepancies.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5454 $61.8160
95+ $1.2682 $120.4790
145+ $1.2289 $178.1905
195+ $1.1885 $231.7575
255+ $1.1492 $293.0460
340+ $1.0303 $350.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess