EN
  • EN
  • DE

SC11259A

Part No SC11259A
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 314487-SC11259A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC11259A CAD Model

Description

Product Overview: SC11259A by ON Semiconductor

The SC11259A is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to cater to a wide array of applications, particularly in the power management and control sector. With its robust design and advanced technology, the SC11259A is an ideal choice for designers looking to enhance system efficiency and reliability.

Key Features

  • High Efficiency: The SC11259A is designed to optimize power usage, making it suitable for energy-sensitive applications.
  • Thermal Management: Equipped with features for improved thermal performance, this IC can maintain stability across various temperature ranges.
  • Compact Footprint: Its small size allows for integration into space-constrained designs without compromising on power or performance.
  • Durability: ON Semiconductor's rigorous manufacturing standards ensure that the SC11259A can withstand the demands of continuous operation.
  • Versatility: The device can be utilized in a diverse set of applications, from consumer electronics to industrial systems.

Applications

The SC11259A is versatile enough to be used in a variety of applications, including:

  • Power supply modules
  • Battery management systems
  • DC-DC converters
  • Portable devices
  • Automotive electronics
  • Renewable energy systems

Technical Specifications

Here are some of the technical specifications that define the SC11259A:

  • Input Voltage Range: 5V to 36V
  • Output Voltage Range: 1.2V to 15V
  • Switching Frequency: 200kHz
  • Operating Temperature: -40°C to 125°C
  • Package Type: TSSOP-16

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The SC11259A comes with comprehensive technical support and is backed by ON Semiconductor's quality assurance, ensuring that customers receive the best possible product performance and longevity.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess