EN
  • EN
  • DE

SCH1411-TL-E

Part No SCH1411-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316623-SCH1411-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH1411-TL-E CAD Model

Description

ON Semiconductor SCH1411-TL-E - High-Performance Schottky Diode

The SCH1411-TL-E from ON Semiconductor is a state-of-the-art Schottky barrier diode designed to offer superior performance in a wide range of applications. This diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-efficiency power management systems.

Constructed with ON Semiconductor's proprietary technology, the SCH1411-TL-E provides excellent thermal performance and reliability. It features a low-profile, surface-mount package that is both compact and robust, ensuring easy integration into a variety of electronic circuits.

Key Features:

  • Low Forward Voltage Drop (VF): The SCH1411-TL-E offers a very low forward voltage drop, which reduces power loss and improves efficiency in applications such as power supply circuits, DC-DC converters, and reverse polarity protection.
  • Fast Switching Speed: With its quick response time, this Schottky diode is well-suited for high-frequency operations, making it a good fit for switching power supplies and other applications requiring fast switching.
  • High Current Capacity: The SCH1411-TL-E is capable of handling high current, providing robust performance for heavy-duty applications.
  • Low Leakage Current: The minimized leakage current of this diode ensures that power consumption is kept to a minimum when the diode is in the reverse-biased state.
  • RoHS Compliant: This product meets the requirements of the Restriction of Hazardous Substances Directive, making it an environmentally friendly choice for electronics manufacturers.

Applications:

  • Power Supply Circuits
  • DC-DC Converters
  • Reverse Polarity Protection
  • Automotive Applications
  • High-Frequency Inverters
  • Battery Charging Systems

The SCH1411-TL-E is a versatile component that combines high performance with ON Semiconductor's commitment to quality. Whether you're designing for consumer electronics, automotive, or industrial applications, this Schottky diode is engineered to provide reliable and efficient operation.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess