EN
  • EN
  • DE

SCH2101-TL-E

Part No SCH2101-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316627-SCH2101-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH2101-TL-E CAD Model

Description

The SCH2101-TL-E from ON Semiconductor is a cutting-edge power management integrated circuit (IC) designed to cater to the needs of modern electronic applications. This versatile device is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for various power supply solutions.

Key Features

  • High Efficiency: The SCH2101-TL-E is designed to operate with high efficiency, which is crucial for reducing heat generation and improving the longevity of the product.
  • Low Power Consumption: This IC features low quiescent current, making it an ideal choice for battery-powered applications where power conservation is paramount.
  • Compact Design: The small footprint of the SCH2101-TL-E makes it suitable for space-constrained applications, allowing for more compact and streamlined designs.
  • Robust Protection Features: The device is equipped with multiple protection features, including overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and reliability of the end application.

Applications

The SCH2101-TL-E is versatile enough to be used in a wide range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Power Supply Modules
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Equipment

Technical Specifications

With its advanced technical specifications, the SCH2101-TL-E is engineered to meet the stringent requirements of modern electronic devices:

  • Input Voltage Range: Suitable for various applications with its broad input voltage range.
  • Output Voltage: Provides a stable and precise output voltage, critical for sensitive electronic components.
  • Package: Available in a lead-free, halogen-free package, reflecting ON Semiconductor's commitment to environmental sustainability.

Conclusion

The SCH2101-TL-E from ON Semiconductor is an exceptional choice for designers looking for a reliable and efficient power management solution. Its combination of high efficiency, low power consumption, compact design, and robust protection features make it a versatile component suitable for a diverse array of applications. Whether you're developing portable electronics or industrial controls, the SCH2101-TL-E offers the performance and reliability required for today's demanding power management tasks.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess