EN
  • EN
  • DE

SCH2806-TL-E

Part No SCH2806-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+SBD 1.8V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 316638-SCH2806-TL-E
Ultra Librarian 3D Model Ultra Librarian SCH2806-TL-E CAD Model

Description

ON Semiconductor SCH2806-TL-E MOSFET

The SCH2806-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET that is designed to deliver efficient power management and control in a wide range of electronic applications. This MOSFET is part of ON Semiconductor's extensive portfolio of semiconductor components known for their reliability and cutting-edge technology.

With its compact and surface-mountable package, the SCH2806-TL-E is particularly well-suited for space-constrained applications. The device is housed in a 6-pin SuperSOT™-6 package, which not only minimizes the footprint on the PCB but also ensures enhanced thermal performance due to its low on-resistance.

The SCH2806-TL-E boasts an impressive continuous drain current (ID) of -6 A, allowing it to handle significant power for its size. The device operates at a gate-source voltage (VGS) of ±8 V, and features a drain-source voltage (VDS) of -30 V, making it a robust choice for various circuit designs. Its low threshold voltage ensures that it can be driven at lower gate voltages, increasing its versatility in low-voltage applications.

ON Semiconductor has equipped the SCH2806-TL-E with advanced features such as fast switching speed and a low gate charge, which contribute to reduced switching losses and improved overall efficiency. This is particularly beneficial in applications such as DC/DC converters, load switches, and power management circuits where efficiency is paramount.

The device also includes built-in ESD protection, safeguarding it against electrostatic discharges that can occur during handling or operation, thus enhancing its durability and lifespan. This feature is essential for maintaining the integrity of the device in environments where ESD events are more likely to happen.

In summary, the SCH2806-TL-E P-Channel MOSFET from ON Semiconductor is an excellent choice for designers looking for a reliable, high-performance power management solution. Its compact form factor, robust electrical characteristics, and advanced features make it an ideal component for a range of applications, including portable electronics, power supplies, and other power-intensive products.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7577 $60.6160
190+ $0.6214 $118.0660
290+ $0.6029 $174.8410
400+ $0.5833 $233.3200
515+ $0.5636 $290.2540
685+ $0.5059 $346.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess