EN
  • EN
  • DE

SCY99157DDR2G

Part No SCY99157DDR2G
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001923-SCY99157DDR2G
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCY99157DDR2G CAD Model

Description

The SCY99157DDR2G is a high-performance, integrated circuit brought to you by ON Semiconductor, a trusted name in the industry for innovative and reliable semiconductors. This product is designed to cater to a variety of applications that require efficient power management and conversion, making it an ideal choice for designers looking to enhance their system's performance.

Key Features

  • Advanced Power Management: The SCY99157DDR2G is equipped with sophisticated power management capabilities that ensure optimal power efficiency and conservation, which is crucial for battery-powered devices.
  • High Integration: This device integrates multiple functions into a single chip, reducing the need for additional components and thus saving space on the PCB.
  • Robust Protection: It includes built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage.
  • Wide Operating Temperature Range: The SCY99157DDR2G is designed to operate reliably over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the SCY99157DDR2G allows it to be used in a myriad of applications. It is particularly well-suited for:

  • Portable Electronic Devices
  • Automotive Systems
  • Industrial Power Supplies
  • Telecommunication Equipment
  • Consumer Electronics

Technical Specifications

The SCY99157DDR2G boasts impressive technical specifications, including:

  • Input Voltage Range: (Specify range)
  • Output Voltage Range: (Specify range)
  • Maximum Output Current: (Specify value)
  • Switching Frequency: (Specify value)
  • Package Type: (Specify package)

With its combination of efficiency, integration, and protection, the SCY99157DDR2G from ON Semiconductor is a powerful solution for your power management needs. Its robust design and wide range of applications make it a go-to component for engineers and designers across various industries.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess