EN
  • EN
  • DE

SECO-NCV7685RGB-GEVB

Part No SECO-NCV7685RGB-GEVB
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr onsemi
Package Bulk
Current - Output / Channel 60mA
Outputs and Type 16, Non-Isolated
Features Dimmable
Voltage - Input 12V ~ 24V
Supplied Contents Board(s)
Utilized IC / Part NCV7685, NCV8170, NCV891330, PCA9655
Base Product Number SECO
Other Names 488-SECO-NCV7685RGB-GEVB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283893-SECO-NCV7685RGB-GEVB
Ultra Librarian 3D Model Ultra Librarian SECO-NCV7685RGB-GEVB CAD Model

Description

Introducing the SECO-NCV7685RGB-GEVB from ON Semiconductor

Explore the capabilities of advanced LED lighting with the SECO-NCV7685RGB-GEVB, a state-of-the-art evaluation board presented by ON Semiconductor. This innovative platform is designed to showcase the NCV7685 RGB LED driver's performance in driving red, green, and blue LEDs, making it an ideal choice for automotive interior lighting, ambient lighting, and RGB LED applications.

The SECO-NCV7685RGB-GEVB evaluation board is a testament to ON Semiconductor's commitment to providing high-quality, reliable solutions for complex lighting systems. It features the NCV7685 component, a flexible linear current regulator and controller tailored for driving LEDs with a constant current. This driver integrates 12 channels, allowing for precise control over multiple LEDs with excellent accuracy and minimal power dissipation.

Key Features of the SECO-NCV7685RGB-GEVB

  • Multi-channel Support: With 12 individually controllable channels, this evaluation board can manage multiple LED configurations, offering versatility for various design needs.
  • High Precision: The NCV7685 provides accurate current regulation for consistent lighting performance, ensuring uniform brightness and color across all connected LEDs.
  • Flexible Control: Users can take advantage of the board's I2C interface for seamless communication and control, enabling the creation of complex lighting effects and animations.
  • Thermal Protection: The built-in thermal shutdown feature ensures the protection of the LEDs and the system, preventing damage due to overheating.
  • Easy Integration: Designed with simplicity in mind, the SECO-NCV7685RGB-GEVB can be easily integrated into existing designs, reducing development time and accelerating the path to market.

The evaluation board also supports PWM dimming, which provides designers with the ability to create dynamic lighting effects while maintaining high efficiency. This feature is essential for applications that require variable light intensity and color mixing.

Whether you're developing automotive interior lighting solutions or innovative RGB LED systems, the SECO-NCV7685RGB-GEVB evaluation board from ON Semiconductor offers the performance, flexibility, and reliability needed to bring your creative visions to life. With this board, you can quickly prototype and test your lighting designs, ensuring optimal functionality and aesthetics before moving to production.

Embrace the future of LED lighting technology with the SECO-NCV7685RGB-GEVB, and let ON Semiconductor light the way to your next breakthrough in lighting design.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess