EN
  • EN
  • DE

SFT1431-TL-E

Part No SFT1431-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 35V 11A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 35V
Continuous Drain Current at 25°C 11A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 17.3nC @ 10V
Max Input Capacitance 960pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta), 15W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 5.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TP-FA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 042572-SFT1431-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1431-TL-E CAD Model

Description

The SFT1431-TL-E from ON Semiconductor is a PNP transistor that is designed for high-speed switching applications. This small-signal transistor is a part of ON Semiconductor's extensive portfolio of semiconductor components known for their reliability and performance. The SFT1431-TL-E is housed in a compact SOT-416 (SC-75) surface-mount package, making it suitable for space-constrained applications.

With a collector-emitter voltage (V<sub>CEO) of -50V and a collector current (I<sub>C) of -100mA, this transistor can handle moderate power levels while maintaining excellent switching characteristics. The device also features a low collector-emitter saturation voltage (V<sub>CE(sat)), which enhances overall efficiency by reducing power dissipation during operation.

The SFT1431-TL-E's high gain bandwidth product (f<sub>T) ensures that it can operate effectively at high frequencies, making it an ideal choice for amplification in audio applications, signal processing, and other high-frequency circuits. Furthermore, the transistor's fast switching times contribute to improved performance in digital and switching applications.

ON Semiconductor's commitment to quality is evident in the SFT1431-TL-E, which is manufactured with state-of-the-art technology to ensure high reliability and consistent performance. The device's robustness is further enhanced by its excellent current gain linearity, which ensures stable operation over a wide range of temperatures and operating conditions.

The SFT1431-TL-E is RoHS compliant, demonstrating ON Semiconductor's dedication to environmental sustainability by avoiding the use of hazardous substances in its manufacturing process. This commitment not only helps protect the environment but also ensures that the product can be used in a wide range of markets, including those with strict environmental regulations.

In summary, the SFT1431-TL-E is a versatile PNP transistor that combines high-speed switching, low power dissipation, and high-frequency operation. Its compact form factor and robust performance make it a prime choice for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess