EN
  • EN
  • DE

SG3525ANG

Part No SG3525ANG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 35 V
Frequency - Switching 100Hz to 400kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 092941-SG3525ANG
Family Name SG3525A
Introduction Date January 15, 1997
Country of Origin China, Czech Republic, Indonesia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SG3525ANG CAD Model

Description

ON Semiconductor SG3525ANG Pulse Width Modulator

The SG3525ANG, manufactured by ON Semiconductor, is a versatile and high-performance pulse width modulator (PWM) integrated circuit designed for a wide range of power supply and motor control applications. This IC is engineered to provide the necessary features to implement off-line or DC-to-DC fixed-frequency current-mode control schemes with minimal external components.

Key Features:

  • Adjustable Output: The SG3525ANG offers an adjustable output pulse width, enabling precise control over the power delivered to the load. This feature ensures efficient operation and power management across various conditions.
  • Wide Operating Range: With an operating range from 8 V to 35 V, this PWM controller can accommodate a broad spectrum of power supplies, ensuring versatility in its application.
  • Dual Output: The device features complementary outputs with a maximum duty cycle clamped at 90% to prevent transformer core saturation and ensure reliable operation.
  • Frequency Adjustability: The oscillator frequency is user-adjustable, allowing customization for different applications. This flexibility is critical for optimizing system performance.
  • Soft-Start Function: A built-in soft-start function limits the inrush current at startup, enhancing system reliability and extending component lifespan.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the PWM controller operates only when the supply voltage is within an acceptable range, thus protecting the circuitry.
  • Shutdown Capability: The SG3525ANG offers a shutdown pin that can be used to turn off the output drivers and put the IC in a low-power state, which is crucial for power-saving strategies.

Applications:

The SG3525ANG is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Class D switching amplifiers
  • Inverters and UPS systems

With its robust design and comprehensive feature set, the ON Semiconductor SG3525ANG is an ideal solution for designers looking to implement efficient and reliable PWM control in their power management systems. Its industry-standard pinout and package make it easy to integrate into existing designs, simplifying the development process and reducing time to market.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0419 $52.0950
120+ $0.8549 $102.5880
185+ $0.8282 $153.2170
250+ $0.8015 $200.3750
325+ $0.7748 $251.8100
435+ $0.6946 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess