EN
  • EN
  • DE

SJE5332LFVE

Part No SJE5332LFVE
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BIP C77 NPN SPECIAL LF / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SJE5332
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1093227-SJE5332LFVE
Ultra Librarian 3D Model Ultra Librarian SJE5332LFVE CAD Model

Description

ON Semiconductor SJE5332LFVE: High-Performance NPN Power Transistor

The ON Semiconductor SJE5332LFVE is a state-of-the-art NPN bipolar power transistor designed for high-power switching applications and linear amplification. This robust component is engineered to deliver exceptional performance in a variety of demanding environments, making it an ideal choice for industrial, commercial, and consumer applications.

Key Features:

  • Voltage and Current Ratings: The SJE5332LFVE boasts a collector-emitter voltage (V<sub>CEO) of 400 V and a collector current (I<sub>C) of up to 15 A, enabling the device to handle high power levels.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) of 4 MHz, this transistor is capable of operating at high frequencies, which is beneficial for fast-switching applications.
  • Low Collector-Emitter Saturation Voltage: This feature ensures lower power dissipation during operation, enhancing the overall efficiency of the system.
  • Robust Thermal Performance: The SJE5332LFVE is encapsulated in a TO-220 FullPak package, which provides excellent thermal conduction and helps to maintain stability under high-temperature conditions.

Applications:

The versatility of the SJE5332LFVE allows it to be used in a wide range of applications. Some of the common uses include:

  • Switch mode power supplies (SMPS)
  • Motor control circuits
  • Power inverters
  • Linear amplifiers
  • Automotive ignition systems
  • Lighting systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SJE5332LFVE is no exception. It is manufactured to the highest standards to ensure reliable performance and longevity. The device is RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process.

Conclusion:

Whether you're designing a power supply unit, a motor controller, or any other high-power application, the ON Semiconductor SJE5332LFVE NPN power transistor is a reliable and efficient choice. Its high voltage and current ratings, coupled with its low saturation voltage and high thermal performance, make it a go-to component for engineers looking to optimize their designs for performance and durability.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess