EN
  • EN
  • DE

SL12T1

Part No SL12T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 300 Watt SOT-23 Low Capacitance TVS for High Speed Line Protections
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1250588-SL12T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SL12T1 CAD Model

Description

ON Semiconductor SL12T1 General Purpose Transistors

The SL12T1 from ON Semiconductor is a versatile and high-performance general-purpose transistor designed to cater to a wide range of applications in the electronics industry. This compact yet powerful device is a testament to ON Semiconductor's commitment to providing reliable and efficient components for electronic circuitry.

The SL12T1 is a bipolar junction transistor (BJT) that comes in a small surface-mount package, specifically the SOT-23 configuration. This package is widely appreciated for its space-saving design, making it ideal for use in applications where board space is at a premium. Despite its small size, the SL12T1 does not compromise on power and functionality.

With its NPN polarity, the SL12T1 is suitable for amplification and switching applications. This type of transistor is commonly used in signal processing, power regulation, and control systems. It is capable of handling moderate levels of current and voltage, which makes it a good choice for a variety of circuits, from simple amplifiers to more complex digital logic controls.

The SL12T1 boasts a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of up to 100mA. These specifications ensure that the transistor can manage a reasonable amount of power for its size. Additionally, the device features a low collector-emitter saturation voltage, which translates to better efficiency and reduced power losses during operation.

ON Semiconductor has designed the SL12T1 with an emphasis on reliability and robustness. The transistor's construction is aimed at providing stable performance over a wide range of environmental conditions, making it a solid choice for industrial, commercial, and even consumer applications. Moreover, the SL12T1 is characterized by its low noise figure, which is particularly important in applications where signal integrity is crucial.

In summary, the SL12T1 general-purpose transistor from ON Semiconductor is a highly adaptable component that combines a small footprint with commendable electrical characteristics. Whether for amplifying signals, driving loads, or switching digital circuits, the SL12T1 is engineered to deliver consistent and dependable performance, making it a valuable addition to any electronic project or product.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0439 $57.9480
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess