EN
  • EN
  • DE

SMA4201-TR-E

Part No SMA4201-TR-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 327421-SMA4201-TR-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMA4201-TR-E CAD Model

Description

The SMA4201-TR-E from ON Semiconductor stands as a testament to the company's commitment to providing high-quality and reliable electronic components. This particular product is a Power MOSFET, designed to offer efficient power management and regulation within a wide array of electronic applications.

Key Features

  • Device Type: The SMA4201-TR-E is a Power MOSFET, a type of transistor that is widely used for switching and amplifying electronic signals in the power range of several watts to tens of kilowatts.
  • Configuration: It features a Single N-Channel, which means it has one channel for electron flow and is controlled by voltage applied to the N-type material.
  • High Efficiency: With its low on-resistance and high switching speeds, this MOSFET ensures minimal power loss and heat generation, leading to higher efficiency in electronic circuits.
  • Package: The device comes in a surface-mount package, specifically the SMA (DO-214AC) package, which is known for its small footprint and suitability for high-density PCB designs.
  • RoHS Compliant: Adhering to environmental standards, the SMA4201-TR-E is RoHS compliant, meaning it is free from hazardous materials commonly used in the electronics industry.

Applications

The SMA4201-TR-E is versatile in its applications, suitable for a variety of sectors including:

  • Power Management Solutions
  • DC-DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Switching Regulators
  • Load Switching

Performance and Quality

ON Semiconductor ensures that the SMA4201-TR-E MOSFET meets the highest standards of performance and reliability. Each component is rigorously tested to withstand the demands of both industrial and consumer applications. The device's robustness makes it an ideal choice for designs that require long-term stability and consistency.

In summary, the SMA4201-TR-E from ON Semiconductor is a powerful and efficient solution for a multitude of electronic applications. Its compact size, high efficiency, and compliance with environmental standards make it an excellent choice for designers and engineers looking to create sustainable and high-performing products.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess