EN
  • EN
  • DE

SMAJ62A

Part No SMAJ62A
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 327686-SMAJ62A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAJ62A CAD Model

Description

ON Semiconductor SMAJ62A TVS Diode

The SMAJ62A from ON Semiconductor is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This high-quality TVS diode is ideal for safeguarding voltage-sensitive components which can be affected by sudden voltage surges, thus ensuring the reliability and longevity of electronic systems.

This TVS diode is part of the SMAJ series and comes in a compact SMA package, making it a perfect fit for space-constrained applications. It is capable of clamping and dissipating the excess voltage to prevent damage to the circuit. The SMAJ62A has a stand-off voltage of 62V, which refers to the maximum voltage that can be applied to the TVS diode in its standby state without causing it to conduct.

Featuring a peak pulse power dissipation of 400W for a 10/1000μs waveform, this device can handle significant power spikes without compromising its integrity. Its fast response time ensures that it reacts almost instantaneously to transient events, typically in the picosecond range, thereby offering immediate protection to the circuit components it is designed to secure.

The SMAJ62A also boasts a low incremental surge resistance and is designed to operate within a wide temperature range, making it suitable for various industrial and consumer applications. It is compliant with the IEC 61000-4-2 and IEC 61000-4-4 standards, which are related to electrostatic discharge (ESD) and electrical fast transients (EFT), respectively.

This device is RoHS compliant, indicating that it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designers who are concerned with ecological impacts. With its excellent clamping capability, high surge capability, and fast response time, the ON Semiconductor SMAJ62A is an essential component for protecting sensitive electronics from voltage transients.

Whether used in power supply circuits, communication systems, or other electronic applications, the SMAJ62A provides reliable and effective protection, ensuring the safety and functionality of critical components in the event of voltage disturbances.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess