ON Semiconductor SMBT1296LT3G Product Overview
The SMBT1296LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of applications requiring efficient current control and amplification. This versatile transistor is housed in a compact SOT-23 surface-mount package, making it suitable for space-constrained applications.
Key Features
- High Current Gain: The SMBT1296LT3G offers a high current gain (hFE), which is essential for applications that require the amplification of weak signals to drive larger loads.
- Low Voltage Operation: With a collector-emitter voltage (VCEO) of 25V, this transistor can operate efficiently in low-voltage circuits, making it ideal for battery-powered devices and portable electronics.
- Energy Efficiency: The device is designed for low power consumption, contributing to energy savings in electronic circuits.
- Robust Performance: ON Semiconductor's commitment to quality ensures that the SMBT1296LT3G can withstand the rigors of industrial environments, providing reliable performance over a wide temperature range.
Applications
The SMBT1296LT3G is suitable for a variety of applications, including but not limited to:
- Signal amplification in audio and video equipment
- Driver stages in low-power applications
- Switching operations in digital circuits
- Power management in portable devices
- General-purpose amplification tasks
Technical Specifications
| Parameter |
Value |
| Transistor Polarity |
NPN |
| Collector-Emitter Voltage VCEO Max |
25V |
| Collector-Base Voltage VCBO |
40V |
| Emitter-Base Voltage VEBO |
5V |
| Continuous Collector Current Ic Max |
200mA |
| Power Dissipation Pd |
225mW |
| DC Current Gain hFE |
Varies with conditions |
The SMBT1296LT3G transistor from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a robust NPN BJT into their electronic designs. Its combination of performance, compact form factor, and versatile application range makes it a valuable component in any electronic component inventory.