EN
  • EN
  • DE

UR133AL-5,0V-C

Part No UR133AL-5,0V-C
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396170-UR133AL-5,0V-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133AL-5,0V-C CAD Model

Description

The UR133AL-5.0V-C is a fixed output voltage regulator produced by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable 5.0V output, derived from a higher input voltage. The 'C' suffix typically indicates a specific characteristic or variation of the standard UR133AL-5.0V, such as a different package, a tighter tolerance, or a wider operating temperature range. To know what the 'C' stands for in this case, it's crucial to consult the specific datasheet for this part number.

Applications:

  • Microcontroller Power: Regulating the voltage for microcontrollers, especially when a more accurate or stable voltage is required, or when the ambient operating temperature is a factor.
  • Op-Amp Power: Stabilizing voltage for operational amplifiers.
  • Logic Circuits: Powering digital logic ICs, ensuring proper functioning.
  • Sensor Power: Supplying a stable 5V source for different types of sensors.
  • General 5V Systems: Serving as a general-purpose voltage regulator within electronic circuits.

Features:

  • Fixed 5.0V Output: Providing a consistent output voltage.
  • Low Dropout Voltage: Minimizing the difference between input and output voltages.
  • Overcurrent Protection: Safeguarding from excessive current.
  • Thermal Shutdown: Preventing overheating and potential damage.
  • Short Circuit Protection: Guarding against short circuits.
  • High Ripple Rejection: Reducing noise in the output voltage.
  • Potentially different package type: Indicated by the 'C' suffix (Datasheet verification needed).
  • Potentially wider temperature range: Also indicated by the 'C' suffix (Datasheet verification needed).

Benefits:

  • Reliable Voltage: Ensuring consistent device performance.
  • Protective Features: Guarding components from various electrical issues.
  • Reduced Noise: Improving the quality of the power supply.
  • Easy to Implement: Straightforward to incorporate into designs.
  • Cost-Effective: Affordable power regulation solution.
  • Potentially more suitable in certain operating environments: 'C' could stand for components better suited for a more robust system.

Additional Details:

The UR133AL-5.0V-C will likely be available in common packages like TO-220, SOT-223, and TO-252. External capacitors are important for stability. The datasheet specifies the maximum input voltage and output current, and must be consulted for the specific meaning of the 'C' suffix and what changes it represents in the device's specifications. Proper component selection is vital in optimizing the system's performance.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess