EN
  • EN
  • DE

SS0520-LT/R

Part No SS0520-LT/R
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340355-SS0520-LT/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS0520-LT/R CAD Model

Description

The SS0520-LT/R is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification, characterized by its low forward voltage drop and fast switching speed. This device is well-suited for applications where minimizing power loss and maximizing switching frequency are critical.

Applications

  • Switching Power Supplies: Used in the output stage of switching power supplies for efficient AC-DC conversion.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce heat generation.
  • Freewheeling Diodes: Provides a path for current in inductive circuits when the switching element turns off, protecting the switching element.
  • Polarity Protection: Used for reverse polarity protection in electronic circuits.
  • LED Lighting: Improves efficiency in LED driver applications.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Surface Mount Package: Facilitates automated assembly and minimizes board space.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits

  • Enhanced Energy Efficiency: Low forward voltage drop reduces power consumption and heat generation.
  • Improved System Performance: Fast switching speed allows for higher operating frequencies and faster response times.
  • Increased Reliability: High surge current capability ensures robust performance under transient conditions.
  • Simplified Manufacturing: Surface mount package streamlines the assembly process.
  • Environmentally Responsible: Lead-free finish complies with environmental regulations.

Additional Details

The SS0520-LT/R typically has a maximum repetitive peak reverse voltage (VRRM) of 20V and a maximum average forward rectified current (IF(AV)) of 0.5A. The standard package is often SMB or SMC. The operating temperature range typically spans from -55°C to +125°C or +150°C. The 'LT/R' suffix typically indicates a specific lead forming and that the device is supplied on Tape and Reel for automated assembly. Consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and mechanical dimensions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess