EN
  • EN
  • DE

SMBZ10-33LT1

Part No SMBZ10-33LT1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description ZEN SOT23 REG .225W SPCL / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SMBZ10
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 328329-SMBZ10-33LT1
Ultra Librarian 3D Model Ultra Librarian SMBZ10-33LT1 CAD Model

Description

ON Semiconductor SMBZ10-33LT1 Zener Voltage Regulator Diode

The SMBZ10-33LT1 from ON Semiconductor is a high-performance Zener voltage regulator diode designed for applications requiring precise voltage regulation and high reliability. This robust component is housed in a compact SMB package, making it suitable for space-constrained applications while providing excellent power dissipation and thermal performance.

Key Features:

  • Precise Voltage Regulation: The device offers a nominal Zener voltage of 10V, providing a precise reference voltage for various electronic circuits.
  • High Power Dissipation: With a power dissipation of 1W, the SMBZ10-33LT1 can handle significant amounts of power, making it ideal for high-power applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -55°C to +150°C, ensuring stability and performance under extreme conditions.
  • Low Leakage Current: The low leakage current characteristic of this Zener diode ensures minimal power loss and enhances the overall efficiency of the circuit.
  • Surface Mount Package: The surface-mount SMB package allows for efficient assembly and space-saving design, which is critical in today's compact electronic devices.

Applications:

The SMBZ10-33LT1 is versatile and can be used in a variety of electronic devices and systems. Some common applications include:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SMBZ10-33LT1 is no exception. It is manufactured to high-quality standards, ensuring that each component delivers consistent performance. The device also complies with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

Overall, the SMBZ10-33LT1 Zener voltage regulator diode from ON Semiconductor is an excellent choice for designers who need a reliable and precise voltage regulation solution that is both compact and powerful.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess