EN
  • EN
  • DE

SMF05T2G

Part No SMF05T2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12.5VC SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 12.5V
Peak Pulse Current(Ippm) 12A (8/20μs)
Power Dissipation - Pd 200W
Applications Automotive
Capacitance @ Frequency 90pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 1098252-SMF05T2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMF05T2G CAD Model

Description

ON Semiconductor SMF05T2G - Robust ESD Protection for High-Speed Data Lines

The ON Semiconductor SMF05T2G is a versatile and powerful solution designed to safeguard high-speed data lines against electrostatic discharge (ESD) and other voltage-induced transient events. This compact device is a part of ON Semiconductor's expansive portfolio of circuit protection components, engineered to provide reliable performance in a wide range of applications.

Key Features:

  • ESD Protection: The SMF05T2G is capable of withstanding ESD events up to ±30kV (air and contact discharge) as per the IEC 61000-4-2 standard, ensuring the safety and longevity of sensitive electronic components.
  • Low Clamping Voltage: With a low clamping voltage, this device offers superior protection for modern electronics that require tight voltage tolerances.
  • Low Capacitance: The device features low loading capacitance, making it an ideal choice for protecting high-speed data lines without compromising signal integrity.
  • Array Configuration: It comes in a 5-line array configuration, providing a compact, integrated solution for multiple data lines.
  • Surface-Mount Package: The SMF05T2G is offered in an SOT-23 package, which is suitable for high-volume, automated surface-mount assembly processes and saves valuable board space.

Applications:

The SMF05T2G is optimized for use in a variety of applications where data line protection is critical. These include:

  • USB interfaces
  • Portable electronics
  • Serial and parallel ports
  • Notebook computers
  • LAN/WAN equipment

Performance and Reliability:

ON Semiconductor's commitment to quality ensures that the SMF05T2G meets stringent performance criteria. It is designed to operate over a wide temperature range, maintaining its protective characteristics under various environmental conditions. The device's robust design and manufacturing process guarantee a long operational lifespan, providing peace of mind for manufacturers and end-users alike.

Conclusion:

The SMF05T2G from ON Semiconductor represents a blend of performance, efficiency, and reliability for circuit protection. Its ability to handle high ESD events, coupled with its low capacitance and clamping voltage, makes it a premier choice for designers looking to enhance the durability and resilience of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess