EN
  • EN
  • DE

SMF28AT1

Part No SMF28AT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28V
Voltage - Breakdown (Min) 31.1V
Voltage - Clamping (Max) @ Ipp 45.4V
Current - Peak Pulse (10/1000µs) 4.4A
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Base Product Number SMF
Other Names 2156-SMF28AT1-ONTR,ONSONSSMF28AT1,SMF28AT1OS
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298740-SMF28AT1
Ultra Librarian 3D Model Ultra Librarian SMF28AT1 CAD Model

Description

ON Semiconductor SMF28AT1 - Robust ESD Protection Diode

The ON Semiconductor SMF28AT1 is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic circuits from electrostatic discharge (ESD) and other voltage-induced transients. This compact and high-performance device is an essential component for modern electronics, providing robust protection while maintaining signal integrity.

Key Features

  • Low Clamping Voltage: The SMF28AT1 offers a low dynamic resistance and clamping voltage, ensuring that sensitive components are shielded from the harmful effects of ESD events.
  • High Surge Capability: With its ability to withstand high surge currents, this diode can effectively handle transient voltage spikes, thereby preventing damage to the circuit.
  • Fast Response Time: The device reacts swiftly to transient events, providing immediate protection without compromising the performance of the protected circuit.
  • Low Capacitance: The diode's low capacitance makes it suitable for high-speed data lines, as it minimizes signal attenuation and preserves the integrity of high-frequency signals.
  • SOD-123FL Package: The compact SOD-123FL package allows for space-saving PCB design, making it ideal for portable and space-constrained applications.
  • RoHS Compliant: Complying with RoHS directives, the SMF28AT1 is manufactured with environmentally friendly materials and processes.

Applications

The versatility of the SMF28AT1 makes it suitable for a broad range of applications. It is commonly used in:

  • Consumer Electronics: Smartphones, Tablets, and Wearables
  • Computing: Laptops, Desktops, and Servers
  • Networking: Routers, Switches, and Modems
  • Industrial Systems: PLCs and Sensor Interfaces
  • Automotive Electronics: Infotainment and Navigation Systems

Incorporating the SMF28AT1 into your design ensures that your electronic devices are protected against the rigors of everyday use and unexpected electrical disturbances, providing peace of mind and enhancing product reliability.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess