EN
  • EN
  • DE

SMF43AT1G

Part No SMF43AT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 69.4V
Current - Peak Pulse (10/1000µs) 2.9A
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123FL
Base Product Number SMF
Other Names 2156-SMF43AT1G-ONTR,SMF43AT1GOS,ONSONSSMF43AT1G,2156-SMF43AT1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298738-SMF43AT1G
Ultra Librarian 3D Model Ultra Librarian SMF43AT1G CAD Model

Description

ON Semiconductor SMF43AT1G - Robust Surface-Mount Transient Voltage Suppressor

The SMF43AT1G, designed and manufactured by ON Semiconductor, is a state-of-the-art transient voltage suppressor (TVS) that provides a high level of protection for electronic equipment against voltage spikes and transients. This device is particularly well-suited for sensitive electronics requiring reliable overvoltage protection in a compact package.

Key Features:

  • Standoff Voltage: The SMF43AT1G offers a standoff voltage of 43V, making it suitable for a variety of applications that operate within this voltage range.
  • Peak Pulse Power: It can handle a peak pulse power of 200W (10/1000μs waveform), which ensures protection against high energy transients that may occur during events such as electrostatic discharge (ESD) or lightning strikes.
  • Compact Footprint: The device comes in an SOD-123FL package, which is a small and flat lead surface-mount package. This makes it ideal for use in space-constrained applications.
  • Low Leakage Current: With its low leakage current, the SMF43AT1G ensures minimal power loss during normal operation, which is crucial for maintaining energy efficiency in electronic systems.
  • Fast Response Time: The TVS diode provides a fast response time to transient events, thereby safeguarding sensitive circuit components almost instantaneously.

Applications:

The SMF43AT1G is versatile and can be used across a wide range of applications. Some of the common applications include:

  • Portable Devices
  • Power Management Systems
  • Automotive Electronics
  • Industrial Controls
  • Consumer Electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SMF43AT1G is no exception. The device is characterized for operation from -55°C to +150°C, making it reliable across extreme temperature ranges. It is also compliant with the RoHS directive, ensuring that it meets current environmental standards for hazardous substances.

For those seeking robust transient voltage suppression in a small form factor, the SMF43AT1G from ON Semiconductor is an excellent choice that combines performance, reliability, and compactness to protect your sensitive electronic circuits.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess