EN
  • EN
  • DE

SMMBT6427LT1G

Part No SMMBT6427LT1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN DARL 40V 0.5A SOT23-3  /  Bipolar (BJT) Transistor NPN - Darlington 40 V 500 mA 225 mW Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 500µA, 500mA
Current - Collector Cutoff (Max) 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce 20000 @ 100mA, 5V
Power - Max 225 mW
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SMMBT6427
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names SMMBT6427LT1G-ND,SMMBT6427LT1GOSDKR,2156-SMMBT6427LT1G-OS,SMMBT6427LT1GOSCT,SMMBT6427LT1GOSTR,ONSONSSMMBT6427LT1G
Standard Package 3,000
Win Source Part Number 1122424-SMMBT6427LT1G
Ultra Librarian 3D Model Ultra Librarian SMMBT6427LT1G CAD Model

Description

The ON Semiconductor SMMBT6427LT1G is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for amplification and switching applications, offering a blend of good linearity, high gain, and low saturation voltages.

Key Features

  • Device Type: Bipolar Junction Transistor (BJT)
  • Polarity: NPN
  • Collector-Emitter Voltage (VCEO): 60V
  • Collector-Base Voltage (VCBO): 80V
  • Emitter-Base Voltage (VEBO): 6.0V
  • Collector Current (IC): 500 mA
  • DC Current Gain (hFE): 100 to 300 at IC = 150 mA
  • Power Dissipation (PD): 225 mW
  • Operating and Storage Junction Temperature Range: -55 to +150°C
  • Package / Case: SOT-23-3

Applications

The SMMBT6427LT1G is ideal for a range of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching loads in computer and industrial controls
  • Power management in portable devices
  • Linear amplification and switching applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMMBT6427LT1G is manufactured to meet the highest industry standards for performance and reliability. Each transistor is tested to ensure it meets ON Semiconductor's stringent specifications, providing designers with confidence in their electronic designs.

Environmental Compliance

The SMMBT6427LT1G is RoHS compliant and Pb-free, reflecting ON Semiconductor's dedication to environmental responsibility. The device is designed for eco-friendly applications and helps manufacturers meet regulatory requirements for hazardous substance control.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess