EN
  • EN
  • DE

SMMUN2213LT3G

Part No SMMUN2213LT3G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PREBIAS NPN 50V SOT23-3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr onsemi
Package Tape & Reel
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 47 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 246 mW
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SMMUN2213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names SMMUN2213LT3G-ND,SMMUN2213LT3GOSDKR,SMMUN2213LT3GOSTR,SMMUN2213LT3GOSCT,ONSONSSMMUN2213LT3G,2156-SMMUN2213LT3G-OS
Standard Package 10,000
Win Source Part Number 961364-SMMUN2213LT3G
Ultra Librarian 3D Model Ultra Librarian SMMUN2213LT3G CAD Model

Description

ON Semiconductor SMMUN2213LT3G - NPN Transistor

The SMMUN2213LT3G from ON Semiconductor is a versatile and efficient NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This high-performance transistor is housed in a compact SOT-23 surface-mount package, making it ideal for space-constrained applications. The SMMUN2213LT3G is engineered to deliver consistent performance and reliability, which are hallmarks of ON Semiconductor's product offerings.

Key Features

  • Transistor Polarity: NPN - Suitable for a wide range of applications including amplification and switching.
  • Collector-Emitter Voltage (Vceo): 40V - Provides a good balance between breakdown voltage and power dissipation, enabling operation in various circuits.
  • Collector Current (Ic): 0.6A - Capable of handling moderate current loads, making it suitable for driving small motors or LEDs.
  • DC Current Gain (hFE): 100 to 300 - Ensures sufficient amplification in signal processing applications.
  • Power Dissipation (Pd): 225mW - Adequate for low to medium power applications, helping to prevent overheating.
  • Operating Temperature Range: -55°C to +150°C - Guarantees stable operation across a wide range of environmental conditions.
  • Package: SOT-23 - A small footprint package that is ideal for use in compact designs.

Applications

With its robust specifications, the SMMUN2213LT3G is suitable for a variety of applications. It is commonly used in linear amplification and switching applications, including but not limited to:

  • Audio amplifiers
  • Signal processing
  • Power management circuits
  • Motor control circuits
  • Consumer electronics
  • Telecommunication devices

ON Semiconductor's commitment to quality ensures that the SMMUN2213LT3G transistor meets the stringent requirements of electronic device manufacturers, providing reliable and efficient performance in a wide range of electronic circuits.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2453 $50.2865
500+ $0.2013 $100.6500
770+ $0.1950 $150.1500
1,060+ $0.1887 $200.0220
1,375+ $0.1824 $250.8000
1,835+ $0.1636 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess