EN
  • EN
  • DE

SMS05T1

Part No SMS05T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 15.5VC SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 15.5V
Current - Peak Pulse (10/1000µs) 23A (8/20µs)
Power - Peak Pulse 350W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 250pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number SMS05
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 669431-SMS05T1
Ultra Librarian 3D Model Ultra Librarian SMS05T1 CAD Model

Description

Introducing the SMS05T1 Surge Protection Device from ON Semiconductor

The SMS05T1 is a state-of-the-art surge protection device designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust component is engineered to safeguard sensitive electronic circuits from transient voltage spikes and surges, which are common in industrial, commercial, and residential environments. The SMS05T1 is particularly suitable for high-speed data line and signal line protection in applications that require a compact and reliable solution.

Key Features

  • Low Capacitance: The SMS05T1 boasts ultra-low capacitance, typically just 5pF, which is essential for maintaining signal integrity in high-speed communication buses without significant signal attenuation.
  • ESD and Surge Protection: It offers excellent Electrostatic Discharge (ESD) protection, meeting IEC61000-4-2 Level 4 standards, and can handle surge currents in accordance with IEC61000-4-5.
  • Multi-Line Protection: This device is capable of protecting up to five lines simultaneously, making it an efficient choice for conserving board space and reducing the need for multiple discrete components.
  • Low Clamping Voltage: The SMS05T1 has a low clamping voltage, which is vital for the protection of sensitive circuitry as it limits the voltage level that can be reached during a transient event.
  • Fast Response Time: Its response time to transient events is exceptionally fast, ensuring that the connected electronic components are protected without delay.
  • SOT-23 Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into existing circuit designs.

Applications

The versatility of the SMS05T1 makes it an ideal choice for a broad range of applications. It is commonly used in:

  • USB Interfaces
  • Network Ports
  • Portable Electronics
  • Serial and Parallel Ports
  • Microcontroller Input/Output Protection
  • Notebook Computers, PDAs, and other Compact Devices

ON Semiconductor's SMS05T1 is a powerful solution for designers looking to enhance the durability and longevity of their electronic systems. With its combination of low capacitance, multi-line protection, and fast response time, the SMS05T1 is an excellent choice for protecting against the damaging effects of voltage transients and surges.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1579 $50.5280
775+ $0.1296 $100.4400
1,200+ $0.1255 $150.6000
1,650+ $0.1215 $200.4750
2,130+ $0.1174 $250.0620
2,850+ $0.1053 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess