The SMS15CT1 is a high-performance Schottky rectifier from ON Semiconductor, designed to offer efficient power management in a compact package. This device is an ideal choice for applications requiring low voltage, high frequency rectification, or as free-wheeling and polarity protection diodes.
Key Features
- Low Forward Voltage Drop: The SMS15CT1 boasts a low forward voltage drop, which enhances its efficiency and reduces thermal stress within circuits, making it suitable for high-efficiency power supplies.
- High Surge Capacity: With its robust surge handling capability, this rectifier can withstand transient over-voltage conditions, ensuring reliability and longevity in harsh environments.
- Fast Switching Speed: The device's fast switching speed makes it an excellent choice for high-frequency applications, contributing to reduced switching losses and improved overall performance.
- Power and Space Efficiency: The SMS15CT1 comes in a compact SMC package, allowing for high power density designs and saving valuable board space in space-constrained applications.
- RoHS Compliant: This product is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.
Applications
The ON Semiconductor SMS15CT1 is versatile and can be used in various applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes in power inverters
- DC-DC converters
- Reverse battery protection
- Automotive applications
Technical Specifications
Parameter
Value
Package Type
SMC
Peak Repetitive Reverse Voltage
150V
Average Rectified Forward Current
1.5A
Operating Temperature Range
-55°C to +150°C
Storage Temperature Range
-55°C to +150°C
In conclusion, the ON Semiconductor SMS15CT1 Schottky rectifier is a reliable and efficient solution for modern electronic applications. Its combination of low forward voltage, high surge capacity, and fast switching capabilities make it a preferred choice for designers seeking performance and compactness.