Product Overview: SMSZ1013T1G - ON Semiconductor
The SMSZ1013T1G is a high-performance Zener diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is specifically engineered to offer excellent voltage regulation with a minimal footprint, making it an ideal choice for a wide range of electronic applications.
Key Features
- Voltage Regulation: The SMSZ1013T1G provides a nominal Zener voltage of 10V with tight tolerance levels, ensuring precise voltage regulation for sensitive circuits.
- Power Dissipation: This Zener diode is capable of handling a power dissipation of 1W, making it suitable for high-power applications while maintaining its compact size.
- Surface Mount Package: The device comes in a SOD-123 package, which is ideal for automated assembly processes and helps in saving valuable board space in compact electronic systems.
- Thermal Performance: With its excellent thermal characteristics, the SMSZ1013T1G can operate efficiently across a wide temperature range, ensuring reliability and longevity.
- Low Leakage Current: It features a low leakage current, which enhances the overall energy efficiency of the system in which it is used.
Applications
The versatility of the SMSZ1013T1G makes it suitable for various applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Power management solutions
- Consumer electronics
- Telecommunication devices
- Automotive systems
Quality and Reliability
ON Semiconductor's commitment to quality ensures that the SMSZ1013T1G meets stringent industry standards for performance and reliability. Each Zener diode is rigorously tested to guarantee optimal functionality and durability in even the most demanding conditions.
Environmental Compliance
The SMSZ1013T1G is a Pb-free and Halogen-free product, reflecting ON Semiconductor's dedication to environmental sustainability. By complying with RoHS directives, this Zener diode not only helps in reducing hazardous waste but also enables manufacturers to create eco-friendly products for the global market.
In conclusion, the SMSZ1013T1G from ON Semiconductor is a robust and reliable Zener diode solution that offers excellent voltage regulation, high power dissipation, and a compact form factor, making it an essential component for modern electronic designs.