EN
  • EN
  • DE

SMUN2214T1G

Part No SMUN2214T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 230MW SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 230mW
Mounting SMD (SMT)
Case / Package SC-59
Win Source Part Number 1098647-SMUN2214T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMUN2214T1G CAD Model

Description

The SMUN2214T1G from ON Semiconductor is a robust and versatile NPN bipolar junction transistor (BJT) designed for high-performance applications that require reliable switching and amplification. This device is a testament to ON Semiconductor's commitment to providing energy-efficient and innovative semiconductor solutions.

Key Features

  • High Current Rating: The transistor can handle a continuous collector current (I<sub>C) of up to 100 mA, making it suitable for moderate power applications.
  • Low Voltage Operation: With a collector-emitter voltage (V<sub>CEO) of 50V, it is ideal for low to medium voltage circuits.
  • Excellent H<sub>FE Linearity: It provides a high current gain bandwidth product, ensuring consistent performance over a wide range of operating conditions.
  • Compact SOT-323 Package: The small surface-mount package is designed to save valuable board space in dense circuit designs.
  • Pb-Free and RoHS Compliant: The SMUN2214T1G adheres to environmental regulations, minimizing the ecological footprint of electronic devices.

Applications

This transistor is a great choice for a wide array of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in low-power inverters and converters
  • Switching circuits in consumer electronics
  • Linear amplification in telecommunication devices
  • Control systems and sensor interfaces

Quality and Reliability

ON Semiconductor's SMUN2214T1G is manufactured with the highest quality standards, ensuring reliable operation even under strenuous conditions. The device's longevity and performance are backed by ON Semiconductor's rigorous testing and quality control processes. With its excellent thermal and electrical characteristics, the SMUN2214T1G is an ideal choice for designers seeking a dependable and efficient transistor for their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess