EN
  • EN
  • DE

SN74LS138MEL

Part No SN74LS138MEL
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description 1-of-8 Decoder/ Demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1254857-SN74LS138MEL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS138MEL CAD Model

Description

The SN74LS138MEL from ON Semiconductor is a high-performance 3-to-8 line decoder/demultiplexer designed to facilitate the hardware management of chip select signals in digital systems. This integrated circuit (IC) is part of the 74LS logic family, known for its low power consumption and high-speed capabilities.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Logic Family: LS
  • Number of Circuits: 1
  • Number of Inputs: 3
  • Number of Outputs: 8
  • Output Type: Standard
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -55°C to +125°C
  • Package / Case: SOIC-16

Product Description

The SN74LS138MEL is optimized for use in high-performance memory-decoding or data-routing applications requiring very short propagation delay times. With three binary select inputs (A, B, and C) and eight mutually exclusive outputs (Y0 to Y7), the device provides a highly efficient solution for hardware design. When the enable inputs (G1, G2A, and G2B) are active low, the corresponding binary number appearing on the select inputs will cause a low level at the output.

This demultiplexer features inverting outputs and can be used as an 8-output demultiplexer by using one of the active-low enable inputs as the data input. The other enable inputs must be at their active low levels. Alternatively, it can decode a three-bit address to select one of eight active-low chip select lines for memory and port-mapped I/O.

With its standard output type, the SN74LS138MEL is capable of driving 10 LS-TTL loads. The IC's typical power dissipation is low, and it is specified for operation over a wide range of ambient temperatures, making it suitable for various industrial and commercial applications.

Encased in a compact SOIC-16 package, the SN74LS138MEL is designed for surface-mount technology (SMT), allowing for efficient use of PCB space and simplified assembly processes.

Applications

  • Memory decoding
  • Data routing
  • Address decoding for memory and I/O
  • Control systems
  • Computer systems
  • Embedded systems

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Spansion
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess