EN
  • EN
  • DE

SPS-READER-GEVK

Part No SPS-READER-GEVK
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Expansion Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr onsemi
Package Bulk
Platform IoT Development Kit (IDK)
Type Sensor
Function Smart Passive
Utilized IC / Part NCP163, NCP3170, NCP3337, NCP5663, NLAS323, PCA9655E
Contents Board(s)
Base Product Number SPS-READER
Other Names SPS-READER-GEVKOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8517.62.0090
Win Source Part Number 1283909-SPS-READER-GEVK
Ultra Librarian 3D Model Ultra Librarian SPS-READER-GEVK CAD Model

Description

The ON Semiconductor SPS-READER-GEVK is a cutting-edge evaluation kit designed for the seamless integration and testing of the company's Smart Passive Sensors (SPS). This comprehensive kit enables engineers and developers to quickly and efficiently evaluate the capabilities of ON Semiconductor's wireless, battery-free sensor technology.

Key Features

  • Wireless Sensing: The SPS-READER-GEVK allows for the remote collection of data without the need for a power source, making it ideal for hard-to-reach or hazardous environments.
  • Battery-Free Operation: Leveraging the latest in RFID technology, the sensors operate without batteries, reducing maintenance and total cost of ownership.
  • High Sensitivity: ON Semiconductor's sensors are highly sensitive, capable of detecting minute changes in environmental parameters.
  • Multi-Sensor Support: The evaluation kit supports a range of sensors, including temperature, moisture, pressure, and proximity, offering versatility in various applications.

Applications

The SPS-READER-GEVK is suitable for a wide array of applications, such as:

  • Industrial monitoring
  • Supply chain logistics
  • Structural health monitoring
  • Smart agriculture

Kit Contents

The evaluation kit comes with everything needed to get started:

  • SPS reader
  • Various Smart Passive Sensors
  • Antennas designed for different read ranges
  • Comprehensive documentation and software for easy setup and use

Technical Support and Resources

ON Semiconductor provides extensive technical support for the SPS-READER-GEVK, including detailed datasheets, application notes, and user guides. Customers can also access a dedicated support team for assistance with setup, operation, and integration into existing systems.

With its advanced features and ease of use, the ON Semiconductor SPS-READER-GEVK is an invaluable tool for any professional looking to harness the power of Smart Passive Sensors in their next project.

You May Also Be Interested in

TE Connectivity
GROVE KMA36 DEV BOARD / KMA36 Rotary Encoder Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
SHIELD FOR ARDUINO W/BTF3050TE / BTF3050TE Driver Power Management Arduino Platform Evaluation Expansion Board
Need more? Email Us
Analog Devices Inc.
12B QUAD TXDAC WITH ON CHIP PATT / AD9106 Digital to Analog Converter (DAC) Data Acquisition Arduino Platform Evaluation Expansion Board
Need more? Email Us
Microchip Technology
PICTAIL PLUS EXPANSION BOARD / mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32 Connectivity Explorer 16, Explorer 16/32 Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
GROVE MS8607 DEV BOARD / MS8607 Humidity, Pressure, Temperature Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
GROVE TSYS01 DEV BOARD / TSYS01 Temperature Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
SENSORSHLD1-EVK-101 EVALUATION B / BH1749NUC Color Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
SPOC+2 BTS71330-6ESA DAUGHTERBOA / BTS71033-6ESA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess