The SRDA05-4R2G from ON Semiconductor is a robust surge protector component designed to shield sensitive electronics from voltage spikes and transient voltage events. This compact device is essential for maintaining the integrity and reliability of electronic systems, particularly in environments where electrical noise and surge events are common.
Key Features:
- Surge Protection: The SRDA05-4R2G offers excellent surge suppression capabilities, able to protect against transient events that can cause damage to sensitive circuitry.
- Low Capacitance: With a low capacitance design, this component ensures that signal integrity is maintained, making it suitable for high-speed data lines without significant signal degradation.
- SO-8 Package: Encased in a space-saving SO-8 package, the SRDA05-4R2G is ideal for designs where board space is at a premium.
- RoHS Compliant: Adherence to RoHS standards means that the SRDA05-4R2G is manufactured without the use of hazardous substances, making it an environmentally friendly choice.
Applications:
The SRDA05-4R2G is versatile and can be used in a variety of applications, including:
- USB Interfaces
- Portable Electronics
- Power Supply Units
- Network Systems
- Telecommunications Equipment
- Computer Peripherals
Technical Specifications:
Parameter
Value
Working Voltage
5V
Clamping Voltage
9.8V
Peak Pulse Current (Ipp)
4A
Capacitance
4.2pF
Whether you're designing consumer electronics, industrial control systems, or communication infrastructure, the SRDA05-4R2G from ON Semiconductor provides reliable protection against voltage spikes, ensuring your products operate safely and efficiently.