EN
  • EN
  • DE

SS16T3G

Part No SS16T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 720mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 60V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 030819-SS16T3G
Family Name SS16
Introduction Date August 24, 2001
ECCN EAR99
Country of Origin Malaysia, Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian SS16T3G CAD Model

Description

The ON Semiconductor SS16T3G is a high-performance Schottky barrier rectifier designed for applications requiring low forward voltage drop and high surge current capability. This rectifier is a popular choice in a wide range of electronic devices due to its efficiency and reliability. The SS16T3G is an ideal solution for power management tasks within consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Low Forward Voltage Drop: With a maximum forward voltage of 0.5V at 1A, this Schottky rectifier ensures low power loss and improved efficiency in your circuits.
  • High Surge Capability: The device can handle a surge current of up to 40A, making it well-suited for applications with occasional high current demands.
  • Power Package: Encased in an SMB package, the SS16T3G is compact and suitable for surface-mount technology, allowing for efficient use of PCB space.
  • Reverse Voltage: It has a maximum repetitive reverse voltage of 60V, providing a good margin for typical low to medium voltage applications.
  • Operating Temperature: The rectifier operates over a wide temperature range from -55°C to +150°C, ensuring stability and performance under varying environmental conditions.
  • Lead-Free and RoHS Compliant: The SS16T3G adheres to environmental regulations, being lead-free and RoHS compliant, making it suitable for use in eco-friendly products.

Applications

The versatility of the ON Semiconductor SS16T3G Schottky barrier rectifier makes it well-suited for a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Automotive systems
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • LED lighting applications

In summary, the ON Semiconductor SS16T3G is a robust and efficient Schottky barrier rectifier that offers designers a compact, high-performance solution for rectification needs. Its low forward voltage drop, high surge current capability, and broad operating temperature range make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1003 $50.1500
1,220+ $0.0823 $100.4060
1,885+ $0.0797 $150.2345
2,595+ $0.0771 $200.0745
3,355+ $0.0746 $250.2830
4,485+ $0.0669 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,630 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess