EN
  • EN
  • DE

SSBRD81045T4G

Part No SSBRD81045T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 10A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 840mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Mounting SMD (SMT)
Case / Package DPAK-3
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1094623-SSBRD81045T4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSBRD81045T4G CAD Model

Description

Introducing the SSBRD81045T4G Silicon Rectifier from ON Semiconductor

ON Semiconductor, a renowned leader in energy-efficient innovations, presents the SSBRD81045T4G, a state-of-the-art silicon rectifier designed for high-performance applications. This robust rectifier is engineered to deliver superior reliability and efficiency, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • High Current Capacity: The SSBRD81045T4G offers a high average rectified forward current of 8 A, allowing it to handle significant power levels with ease.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures minimal power loss and improved efficiency, which is critical for energy-sensitive designs.
  • High Surge Capability: It is designed to withstand high surge currents, providing reliable performance under transient conditions and enhancing the longevity of the end application.
  • Robust Temperature Performance: This component can operate effectively over a wide temperature range, making it suitable for challenging thermal environments.
  • Compact Package: The SSBRD81045T4G comes in a small and surface-mountable SMB package, which is perfect for space-constrained applications.

Applications

The SSBRD81045T4G is versatile and can be used in various applications, including:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Lighting systems
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the SSBRD81045T4G is no exception. This product is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the stringent requirements of modern electronic systems.

Environmental Compliance

With an increasing focus on environmental sustainability, the SSBRD81045T4G complies with RoHS directives, making it a responsible choice for manufacturers looking to minimize their ecological footprint.

In conclusion, the SSBRD81045T4G from ON Semiconductor is a highly efficient, reliable, and environmentally friendly silicon rectifier that offers exceptional performance for a variety of electronic applications. Its compact design, high current handling capability, and robust thermal performance make it an excellent choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,769 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess