EN
  • EN
  • DE

STK433-270-E

Part No STK433-270-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description 60W X  3-CH CLASS AB AUDIO POWER / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 345920-STK433-270-E
Ultra Librarian 3D Model Ultra Librarian STK433-270-E CAD Model

Description

The STK433-270-E is a high-quality audio power amplifier integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This IC is part of the STK series, which is renowned for its reliability and performance in audio applications. The STK433-270-E is specifically engineered to deliver excellent sound quality with high power output, making it an ideal choice for a wide range of audio amplification needs.

Key Features:

  • Amplifier Type: The STK433-270-E is a 2-channel (stereo) class AB audio power amplifier, which ensures a balance between efficiency and sound quality.
  • Power Output: It is capable of delivering up to 70 watts per channel into a 6-ohm load, providing robust power for a high-fidelity audio experience.
  • Supply Voltage: This IC operates on a supply voltage range from ±35V to ±47V, accommodating a variety of power requirements for different audio systems.
  • Pin Configuration: It comes in a 15-pin SIP (Single In-line Package) making it compact and easy to integrate into audio equipment designs.
  • Thermal Protection: The STK433-270-E includes built-in thermal protection to prevent damage from overheating, enhancing the longevity and reliability of the amplifier.

Applications:

The STK433-270-E is suited for a range of audio applications, including but not limited to:

  • Home theater systems
  • High-fidelity audio setups
  • Powered speakers
  • Television sound systems
  • Other consumer audio electronics

Quality and Performance:

ON Semiconductor's commitment to quality ensures that the STK433-270-E meets the highest standards of performance and reliability. With its superior sound amplification capabilities, this IC stands out as a top choice for manufacturers and audio enthusiasts seeking a premium audio experience. The STK433-270-E is not just an amplifier; it's an investment in sound excellence.

You May Also Be Interested in

Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Texas Instruments
Lowest to $9.6370
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess