EN
  • EN
  • DE

STK534UC60A-E

Part No STK534UC60A-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description 3PHASE INVERTER HIC / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr ON Semiconductor
Series *
Package Tube
Product Status Obsolete
Base Product Number STK534
Standard Package 11 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935409-STK534UC60A-E
Ultra Librarian 3D Model Ultra Librarian STK534UC60A-E CAD Model

Description

ON Semiconductor STK534UC60A-E Intelligent Power Module

The STK534UC60A-E from ON Semiconductor is a highly integrated and efficient intelligent power module (IPM) designed for advanced motor drive applications, such as washing machines, refrigerators, air conditioners, and industrial automation systems. This module is part of the esteemed S-series IPM product line that ON Semiconductor is known for, offering a compact and robust solution for AC motor control.

The STK534UC60A-E integrates a three-phase inverter power stage with gate drivers, protection circuitry, and a bootstrap diode, all encapsulated within a compact DIP-S3 package. This integration not only simplifies the design and reduces the component count for system designers but also enhances system reliability and performance.

Key features of this product include a 600V rating and a 30A current capacity, making it suitable for a wide range of applications that require high voltage and current handling capabilities. The built-in overcurrent, overheating, and under-voltage lockout protection features ensure safe operation under various conditions, thereby minimizing the risk of damage to the module or the system it controls.

The STK534UC60A-E also boasts a high level of integration with a built-in bootstrap diode, which further simplifies the PCB design process by reducing the need for external components. The gate drivers are optimized for low electromagnetic interference (EMI) emissions, which is crucial for maintaining the integrity of electronic systems and for meeting regulatory standards.

ON Semiconductor's commitment to quality is evident in the STK534UC60A-E, which is built to deliver high efficiency and long operational life. The module's advanced features and robust design make it a preferred choice for designers looking to create sophisticated motor control systems with a quick time-to-market.

In summary, the STK534UC60A-E is a testament to ON Semiconductor's ability to combine performance, integration, and reliability in a single module, providing an exceptional solution for modern motor drive applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5541 $66.2164
9+ $13.5828 $122.2452
14+ $13.1584 $184.2176
19+ $12.7339 $241.9441
24+ $12.3095 $295.4280
32+ $11.0360 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
In Stock: 11 pieces Factory Stock: 11 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess