EN
  • EN
  • DE

STK551U3A2AGEVB

Part No STK551U3A2AGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part STK551U3A2A
Supplied Contents Board(s)
Base Product Number STK551
Other Names STK551U3A2AGEVBOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284831-STK551U3A2AGEVB
Ultra Librarian 3D Model Ultra Librarian STK551U3A2AGEVB CAD Model

Description

Introducing the STK551U3A2AGEVB from ON Semiconductor

The STK551U3A2AGEVB is a state-of-the-art evaluation board designed by ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This evaluation board is specifically tailored for developers and engineers seeking to test the capabilities of the STK551U3A2A, an Intelligent Power Module (IPM) that has been optimized for advanced motor drive applications, such as those found in home appliances, industrial automation, and HVAC systems.

Key Features of the STK551U3A2AGEVB

  • Integrated Power Devices: The board features built-in IGBTs and freewheeling diodes, providing efficient and reliable performance for inverter-driven applications.
  • Compact Design: The IPM's small footprint allows for a reduction in PCB size, which is beneficial for compact system designs.
  • Overcurrent Protection: The STK551U3A2AGEVB includes an overcurrent protection circuit, ensuring the safety and longevity of the module.
  • Isolated Baseplate: The module comes with an isolated baseplate, which provides excellent thermal performance and simplifies heat sink design.
  • High Voltage Rating: With a high voltage rating, this evaluation board is suitable for applications requiring up to 600V.
  • Direct Mounting: It is designed to be directly mounted onto a heat sink, making it easier to manage thermal issues.

Advantages of the STK551U3A2AGEVB

The STK551U3A2AGEVB offers numerous advantages for designers. Its integrated design reduces the need for external components, which not only saves space but also reduces the complexity of the circuit, leading to improved reliability and reduced time-to-market for new products. The evaluation board's user-friendly interface facilitates quick and easy testing of the IPM's features, allowing for rapid prototyping and development.

ON Semiconductor's commitment to quality is evident in the robust construction and performance of the STK551U3A2AGEVB. Engineers looking to leverage advanced motor control technologies will find this evaluation board an indispensable tool in their design arsenal.

Whether you're developing the next generation of energy-efficient home appliances or creating sophisticated control systems for industrial machinery, the STK551U3A2AGEVB from ON Semiconductor provides the perfect platform for exploring the full potential of the STK551U3A2A Intelligent Power Module.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Wurth Electronics Inc
LEDS
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess