EN
  • EN
  • DE

SN74AHC00DGVR

Part No SN74AHC00DGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TVSOP / NAND Gate IC 4 Channel 14-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHC00
Other Names 296-4508-1,-SN74AHC00DGVRG4R,SN74AHC00DGVRG4,-296-4508-1,296-4508-2,-SN74AHC00DGVRR,TEXTISSN74AHC00DGVR,296-4508-2R,-SN74AHC00DGVRE4,-SN74AHC00DGVRE4R,-296-4508-1,2156-SN74AHC00DGVR,-SN74AHC00DGVRG4,296-4508-6,296-4508-1R,SN74AHC00DGVRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258115-SN74AHC00DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC00DGVR CAD Model

Description

Product Overview: SN74AHC00DGVR by Texas Instruments

The SN74AHC00DGVR from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate integrated circuit, designed to operate from a wide range of power supply voltages. This device is part of the AHC family, which is known for its low power consumption and high-speed operation, making it an ideal choice for a vast array of digital applications.

Key Features

  • Logic Type: The device consists of four independent 2-input NAND gates that provide basic logic functions.
  • Operating Voltage: It operates at a voltage range of 2V to 5.5V, allowing for use in various systems with different power levels.
  • Output Drive Capability: The SN74AHC00DGVR can drive up to 8 mA at 5V, ensuring strong signal transmission to downstream logic components.
  • Package: It comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix, which is ideal for space-constrained applications.
  • Temperature Range: The device is designed to operate over a broad temperature range, from -40°C to 85°C, suitable for industrial environments.

Applications

The versatility of the SN74AHC00DGVR allows it to be used in a variety of digital circuits. Common applications include:

  • Logic function implementation
  • Signal gating
  • Wave shaping
  • Oscillator circuits
  • Pulse generation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC00DGVR is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Support and Resources

Designers and engineers can access a wealth of support materials for the SN74AHC00DGVR on the Texas Instruments website. This includes detailed datasheets, application notes, and design resources to help streamline the development process and ensure successful integration into various applications.

With its combination of high-speed operation, low power consumption, and compact packaging, the SN74AHC00DGVR from Texas Instruments is an excellent choice for designers looking to implement efficient NAND gate logic in their digital systems.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2306 $50.7320
530+ $0.1892 $100.2760
820+ $0.1833 $150.3060
1,130+ $0.1774 $200.4620
1,460+ $0.1715 $250.3900
1,955+ $0.1537 $300.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,460 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess