EN
  • EN
  • DE

RH0251K200FE02

Part No RH0251K200FE02
Manufacturer Vishay
Catalog OEM Parts (O - R)
Description Res Wirewound 1.2K Ohm 1% 25W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Wirewound
Height 13.87 mm
Lead Free Yes
Length 49.23 mm
Maximum Operating Temperature 250 °C
Min Operating Temperature -55 °C
Number of Pins 2
Power Rating 25 W
Radiation Hardening No
REACH SVHC Unknown
Resistance 1.2 kΩ
RoHS Compliant
Temperature Coefficient 20 ppm/°C
Tolerance 1 %
Width 27.4 mm
Win Source Part Number 1088327-RH0251K200FE02
Categories OEM Parts(O-R)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH0251K200FE02 CAD Model

Description

The Vishay 1088327-RH0251K200FE02 is a wirewound resistor with a resistance of 1.2 kΩ and a power rating of 25 W.

  • Manufacturer: Vishay
  • Type: Wirewound Resistor
  • Resistance: 1.2 kΩ
  • Power Rating: 25 W
  • Tolerance: 1%
  • Temperature Coefficient: 20 ppm/°C
  • Category: O-R Part
  • Popularity: Low
  • Supply and Demand: Shortage
  • Maximum Operating Temperature: 250 °C
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
NEC
Need more? Email Us
Ricoh
Lowest to $0.5747
Ricoh
Need more? Email Us
Ericsson
Need more? Email Us
Chilisin
Lowest to $0.0084
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess