EN
  • EN
  • DE

STK672-071-E

Part No STK672-071-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number STK672
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1182238-STK672-071-E
Ultra Librarian 3D Model Ultra Librarian STK672-071-E CAD Model

Description

The STK672-071-E from ON Semiconductor is a unipolar 2-phase stepper motor driver hybrid IC that incorporates a micro-stepping controller and a power MOSFET in a single package. This compact, high-performance driver is designed to deliver smooth and precise control of stepper motors in a variety of applications, ranging from office automation equipment to industrial machinery.

Key Features

  • Voltage Range: The STK672-071-E operates within a wide voltage range, typically from 10V to 35V, making it versatile for different power supplies and motor requirements.
  • Output Current: It offers a substantial output current capability, up to 2A per phase, allowing it to drive a wide array of stepper motors, from small to medium-sized.
  • Micro-Stepping Support: The device supports micro-stepping control, which divides a full step into smaller steps to achieve higher resolution and smoother motor rotation.
  • Heat Protection: Equipped with thermal shutdown (TSD) and over-current (ISD) protection features, the STK672-071-E ensures reliable operation and longevity of both the IC and the motor.
  • Package: ON Semiconductor's packaging for this IC is designed for optimal heat dissipation, ensuring performance stability even under high operating temperatures.

Applications

The STK672-071-E stepper motor driver is ideal for a wide range of applications, including but not limited to:

  • Office automation machines such as printers, copiers, and scanners
  • Industrial equipment like CNC machines and automated assembly lines
  • Robotics and automated guided vehicles (AGVs)
  • Surveillance systems with pan and tilt control

Advantages

With its integrated features and robust design, the STK672-071-E offers numerous advantages:

  • Reduces the need for external components, simplifying circuit design and reducing overall system cost.
  • Enhances precision and control in stepper motor applications, enabling more accurate positioning and smoother motion profiles.
  • Improves reliability and safety with built-in protection features, minimizing the risk of damage due to overheating or overload conditions.

In summary, the STK672-071-E from ON Semiconductor is a sophisticated and reliable solution for driving stepper motors in a broad range of applications. Its combination of power, precision, and protection makes it an excellent choice for designers seeking to optimize their motor control systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess