The ON Semiconductor STK755-180 is a high-performance integrated power amplifier module designed to deliver reliability and efficiency. This module is part of ON Semiconductor's STK series, which is renowned for its quality and robustness in various electronic applications. The STK755-180 is particularly suitable for audio applications, including home audio systems, professional audio equipment, and public address systems.
Key Features
- High Power Output: The STK755-180 is capable of delivering a significant power output, making it ideal for driving large speakers with clarity and precision.
- Wide Supply Voltage Range: This module operates over a broad supply voltage range, accommodating various power supply configurations and ensuring versatility in different system designs.
- Low Distortion: It provides excellent sound quality with minimal distortion, ensuring that the audio output is clear and true to the original source.
- Thermal Protection: The built-in thermal protection feature helps prevent damage from overheating, enhancing the module's longevity and reliability.
- Compact Design: The STK755-180 comes in a compact package, which makes it easy to integrate into space-constrained designs without sacrificing performance.
Applications
The STK755-180 is versatile and can be used in a variety of audio applications, including:
- Home theater systems
- High-fidelity audio setups
- Professional audio mixing and amplification
- Karaoke machines
- Public address systems
Technical Specifications
| Parameter |
Value |
| Output Power |
Typically 180W (depending on supply voltage and load) |
| Supply Voltage Range |
± 58V to ± 68V |
| Load Impedance |
Compatible with 8Ω loads |
| Distortion |
Low THD (Total Harmonic Distortion) |
| Protection |
Thermal shutdown mechanism |
Overall, the ON Semiconductor STK755-180 is a reliable and efficient solution for high-power audio amplification needs. Its robust design and comprehensive features make it a go-to choice for audio professionals and enthusiasts alike.