EN
  • EN
  • DE

AMIS30624PNA

Part No AMIS30624PNA
Manufacturer ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044949-AMIS30624PNA
Categories OEM Parts(A-B)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMIS30624PNA CAD Model

Description

Introducing the AMIS30624PNA Micro-Stepping Motor Driver from ON Semiconductor

The AMIS30624PNA is a state-of-the-art micro-stepping stepper motor driver that offers a compact and efficient solution for controlling bipolar stepper motors. Manufactured by ON Semiconductor, a global leader in power and signal management, this integrated circuit (IC) is designed to simplify the design and enhance the performance of a wide range of applications, including industrial automation, robotics, office automation, and medical devices.

Key Features and Benefits

  • Integrated Controller and Driver: The AMIS30624PNA combines a controller and a fully integrated driver in a single package, reducing the complexity and footprint of the motor control circuit.
  • High Precision: With its micro-stepping capabilities, the device can drive a stepper motor to its highest precision, enabling smooth and accurate positioning.
  • Programmable Current Profile: The device allows for programmable current profiles, ensuring optimal current control for various operating conditions and motor characteristics.
  • Low Power Consumption: Designed with power efficiency in mind, the AMIS30624PNA minimizes power consumption during operation, making it suitable for energy-sensitive applications.
  • Robust Protection Features: It includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the motor and the system.
  • Flexible Communication: The device supports I²C communication, allowing for easy integration with microcontrollers and other digital systems.
  • Wide Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.

Applications

The versatility of the AMIS30624PNA makes it an ideal choice for a diverse set of applications. It is particularly well-suited for precision-driven tasks where space is at a premium and energy efficiency is crucial. Its robust feature set ensures that it can meet the demands of complex industrial systems, delicate medical instruments, and sophisticated office machinery.

Conclusion

ON Semiconductor's AMIS30624PNA micro-stepping motor driver is a powerful solution for designers looking to enhance the performance and reliability of their stepper motor applications. Its integration of advanced features in a compact package makes it a versatile and efficient choice for a multitude of motor control scenarios.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess